Capital Lighting, Inc. P3761-09EBWB Flush Mounts-Bowl Style 604307

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247156870 Category: Close To Ceiling Glass: Etched Prismatic
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247156870 Category: Close To Ceiling Glass: Etched Prismatic

Suppliers

Company
Product
Description
Supplier Links
P3761-09EBWB Flush Mounts-Bowl Style - 604307 - Capital Lighting, Inc.
Columbus, OH, USA
P3761-09EBWB Flush Mounts-Bowl Style
604307
P3761-09EBWB Flush Mounts-Bowl Style 604307
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 3 Product Name: One Light Close To Ceiling UPC: 785247156870 Category: Close To Ceiling Glass: Etched Prismatic

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.13
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Close To Ceiling
UPC: 785247156870
Category: Close To Ceiling
Glass: Etched Prismatic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604307
Product Name P3761-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details