Capital Lighting, Inc. P3818-30EBWB Flush Mounts-Bowl Style 604305

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: White Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247156986 Category: Close To Ceiling Glass: Melon Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: White Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247156986 Category: Close To Ceiling Glass: Melon Etched

Suppliers

Company
Product
Description
Supplier Links
P3818-30EBWB Flush Mounts-Bowl Style - 604305 - Capital Lighting, Inc.
Columbus, OH, USA
P3818-30EBWB Flush Mounts-Bowl Style
604305
P3818-30EBWB Flush Mounts-Bowl Style 604305
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: White Weight: 17 Product Name: Three Light Close To Ceiling UPC: 785247156986 Category: Close To Ceiling Glass: Melon Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Bulb
Type: CFL
Qty: 3
Wattage: 18
Finish: White
Weight: 17
Product Name: Three Light Close To Ceiling
UPC: 785247156986
Category: Close To Ceiling
Glass: Melon Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604305
Product Name P3818-30EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details