Capital Lighting, Inc. P3765-09EBWB Flush Mounts-Bowl Style 604303

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247157860 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247157860 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3765-09EBWB Flush Mounts-Bowl Style - 604303 - Capital Lighting, Inc.
Columbus, OH, USA
P3765-09EBWB Flush Mounts-Bowl Style
604303
P3765-09EBWB Flush Mounts-Bowl Style 604303
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Close To Ceiling UPC: 785247157860 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Close To Ceiling
UPC: 785247157860
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604303
Product Name P3765-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details