Capital Lighting, Inc. P7025-09EB Bathroom Fixtures-Two Lights 604266

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.00 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 24 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Linear Fluorescent Bath UPC: 785247158058 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.00 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 24 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Linear Fluorescent Bath UPC: 785247158058 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7025-09EB Bathroom Fixtures-Two Lights - 604266 - Capital Lighting, Inc.
Columbus, OH, USA
P7025-09EB Bathroom Fixtures-Two Lights
604266
P7025-09EB Bathroom Fixtures-Two Lights 604266
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 5.00 Extension: 5 Bulb Type: CFL Qty: 2 Wattage: 24 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Linear Fluorescent Bath UPC: 785247158058 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 5.00
Extension: 5
Bulb
Type: CFL
Qty: 2
Wattage: 24
Finish: Brushed Nickel
Weight: 7
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247158058
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604266
Product Name P7025-09EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details