Capital Lighting, Inc. P7047-09EBWB Sconces-Single Glass 604263

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4 Product Name: One Light Sconce UPC: 785247164370 Category: Sconces Glass: Satin Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4 Product Name: One Light Sconce UPC: 785247164370 Category: Sconces Glass: Satin Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7047-09EBWB Sconces-Single Glass - 604263 - Capital Lighting, Inc.
Columbus, OH, USA
P7047-09EBWB Sconces-Single Glass
604263
P7047-09EBWB Sconces-Single Glass 604263
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Weight: 4 Product Name: One Light Sconce UPC: 785247164370 Category: Sconces Glass: Satin Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Sconce
UPC: 785247164370
Category: Sconces
Glass: Satin Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604263
Product Name P7047-09EBWB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details