Capital Lighting, Inc. P7126-20 Sconces-Pocket 604262

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Sconce UPC: 785247155309 Category: Sconces Glass: Clear Prismatic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Sconce UPC: 785247155309 Category: Sconces Glass: Clear Prismatic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7126-20 Sconces-Pocket - 604262 - Capital Lighting, Inc.
Columbus, OH, USA
P7126-20 Sconces-Pocket
604262
P7126-20 Sconces-Pocket 604262
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: One Light Sconce UPC: 785247155309 Category: Sconces Glass: Clear Prismatic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: One Light Sconce
UPC: 785247155309
Category: Sconces
Glass: Clear Prismatic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604262
Product Name P7126-20 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details