Capital Lighting, Inc. P3926-09EBWB Flush Mounts-Bowl Style 604198

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247156887 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247156887 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3926-09EBWB Flush Mounts-Bowl Style - 604198 - Capital Lighting, Inc.
Columbus, OH, USA
P3926-09EBWB Flush Mounts-Bowl Style
604198
P3926-09EBWB Flush Mounts-Bowl Style 604198
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247156887 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.63
Bulb
Qty: 3
Wattage: 18
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Close To Ceiling
UPC: 785247156887
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604198
Product Name P3926-09EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details