Capital Lighting, Inc. P5188-09 Mini Pendants-Chain 604188

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: One Light Pendant UPC: 785247163984 Category: Pendants Glass: Clear Fresnel Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: One Light Pendant UPC: 785247163984 Category: Pendants Glass: Clear Fresnel Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5188-09 Mini Pendants-Chain - 604188 - Capital Lighting, Inc.
Columbus, OH, USA
P5188-09 Mini Pendants-Chain
604188
P5188-09 Mini Pendants-Chain 604188
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: One Light Pendant UPC: 785247163984 Category: Pendants Glass: Clear Fresnel Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: One Light Pendant
UPC: 785247163984
Category: Pendants
Glass: Clear Fresnel
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604188
Product Name P5188-09 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details