Capital Lighting, Inc. P3926-20EBWB Flush Mounts-Bowl Style 604177

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247157297 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247157297 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3926-20EBWB Flush Mounts-Bowl Style - 604177 - Capital Lighting, Inc.
Columbus, OH, USA
P3926-20EBWB Flush Mounts-Bowl Style
604177
P3926-20EBWB Flush Mounts-Bowl Style 604177
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Type: CFL Qty: 3 Wattage: 18 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247157297 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.63
Bulb
Type: CFL
Qty: 3
Wattage: 18
Finish: Antique Bronze
Weight: 6
Product Name: Three Light Close To Ceiling
UPC: 785247157297
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604177
Product Name P3926-20EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details