Capital Lighting, Inc. P3926-20T Flush Mounts-Bowl Style 604174

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247156979 Category: Close To Ceiling Glass: Smooth Etched Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247156979 Category: Close To Ceiling Glass: Smooth Etched Alabaster

Suppliers

Company
Product
Description
Supplier Links
P3926-20T Flush Mounts-Bowl Style - 604174 - Capital Lighting, Inc.
Columbus, OH, USA
P3926-20T Flush Mounts-Bowl Style
604174
P3926-20T Flush Mounts-Bowl Style 604174
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.63 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 6 Product Name: Three Light Close To Ceiling UPC: 785247156979 Category: Close To Ceiling Glass: Smooth Etched Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.63
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 6
Product Name: Three Light Close To Ceiling
UPC: 785247156979
Category: Close To Ceiling
Glass: Smooth Etched Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604174
Product Name P3926-20T Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details