Capital Lighting, Inc. P3927-09 Semi-Flush Mts.-Bowl Style 604170

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157389 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157389 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

Suppliers

Company
Product
Description
Supplier Links
P3927-09 Semi-Flush Mts.-Bowl Style - 604170 - Capital Lighting, Inc.
Columbus, OH, USA
P3927-09 Semi-Flush Mts.-Bowl Style
604170
P3927-09 Semi-Flush Mts.-Bowl Style 604170
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Close To Ceiling UPC: 785247157389 Category: Close To Ceiling Glass: Smooth Etched Alabaster Wire: 6'

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 11.38
Length 11.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Close To Ceiling
UPC: 785247157389
Category: Close To Ceiling
Glass: Smooth Etched Alabaster
Wire: 6'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604170
Product Name P3927-09 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details