Capital Lighting, Inc. P4324-20EBWB Mid. Chandeliers-Glass Down 604169

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Chandelier UPC: 785247164806 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Chandelier UPC: 785247164806 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4324-20EBWB Mid. Chandeliers-Glass Down - 604169 - Capital Lighting, Inc.
Columbus, OH, USA
P4324-20EBWB Mid. Chandeliers-Glass Down
604169
P4324-20EBWB Mid. Chandeliers-Glass Down 604169
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Qty: 3 Wattage: 13 Finish: Antique Bronze Weight: 15 Product Name: Three Light Chandelier UPC: 785247164806 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Qty: 3
Wattage: 13
Finish: Antique Bronze
Weight: 15
Product Name: Three Light Chandelier
UPC: 785247164806
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604169
Product Name P4324-20EBWB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details