Capital Lighting, Inc. P4326-09EBWB Mid. Chandeliers-Glass Up 604166

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Chandelier UPC: 785247164837 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Chandelier UPC: 785247164837 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4326-09EBWB Mid. Chandeliers-Glass Up - 604166 - Capital Lighting, Inc.
Columbus, OH, USA
P4326-09EBWB Mid. Chandeliers-Glass Up
604166
P4326-09EBWB Mid. Chandeliers-Glass Up 604166
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Chandelier UPC: 785247164837 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 17
Product Name: Four Light Chandelier
UPC: 785247164837
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604166
Product Name P4326-09EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details