Capital Lighting, Inc. P4326-20EBWB Mid. Chandeliers-Glass Up 604163

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 17 Product Name: Four Light Chandelier UPC: 785247164844 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 17 Product Name: Four Light Chandelier UPC: 785247164844 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4326-20EBWB Mid. Chandeliers-Glass Up - 604163 - Capital Lighting, Inc.
Columbus, OH, USA
P4326-20EBWB Mid. Chandeliers-Glass Up
604163
P4326-20EBWB Mid. Chandeliers-Glass Up 604163
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Antique Bronze Weight: 17 Product Name: Four Light Chandelier UPC: 785247164844 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Antique Bronze
Weight: 17
Product Name: Four Light Chandelier
UPC: 785247164844
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604163
Product Name P4326-20EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details