Capital Lighting, Inc. P4329-09EBWB Mid. Chandeliers-Glass Up 604162

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Brushed Nickel Weight: 35 Product Name: Nine Light Chandelier UPC: 785247164875 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Brushed Nickel Weight: 35 Product Name: Nine Light Chandelier UPC: 785247164875 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4329-09EBWB Mid. Chandeliers-Glass Up - 604162 - Capital Lighting, Inc.
Columbus, OH, USA
P4329-09EBWB Mid. Chandeliers-Glass Up
604162
P4329-09EBWB Mid. Chandeliers-Glass Up 604162
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Length 33.00 Bulb Type: CFL Qty: 9 Wattage: 13 Finish: Brushed Nickel Weight: 35 Product Name: Nine Light Chandelier UPC: 785247164875 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Length 33.00
Bulb
Type: CFL
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Weight: 35
Product Name: Nine Light Chandelier
UPC: 785247164875
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604162
Product Name P4329-09EBWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details