Capital Lighting, Inc. P5096-09EBWB Mini Pendants-Rod 604159

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Length 7.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247164936 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Length 7.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247164936 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5096-09EBWB Mini Pendants-Rod - 604159 - Capital Lighting, Inc.
Columbus, OH, USA
P5096-09EBWB Mini Pendants-Rod
604159
P5096-09EBWB Mini Pendants-Rod 604159
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Length 7.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 785247164936 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Length 7.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 785247164936
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Dry
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604159
Product Name P5096-09EBWB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details