Capital Lighting, Inc. P5136-20 Mini Pendants-Rod 604156

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 13.63 Length 13.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.51 Product Name: One Light Mini Pendant UPC: 785247163953 Category: Pendants Mini Pendants Glass: Etched Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 13.63 Length 13.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.51 Product Name: One Light Mini Pendant UPC: 785247163953 Category: Pendants Mini Pendants Glass: Etched Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5136-20 Mini Pendants-Rod - 604156 - Capital Lighting, Inc.
Columbus, OH, USA
P5136-20 Mini Pendants-Rod
604156
P5136-20 Mini Pendants-Rod 604156
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 13.63 Length 13.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4.51 Product Name: One Light Mini Pendant UPC: 785247163953 Category: Pendants Mini Pendants Glass: Etched Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 13.63
Length 13.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4.51
Product Name: One Light Mini Pendant
UPC: 785247163953
Category: Pendants Mini Pendants
Glass: Etched
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604156
Product Name P5136-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details