Capital Lighting, Inc. P5150-20EBWB Mini Pendants-Cable 604153

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 8.13 Length 8.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 785247164677 Category: Pendants Glass: Topaz Tortoise Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 8.13 Length 8.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 785247164677 Category: Pendants Glass: Topaz Tortoise Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5150-20EBWB Mini Pendants-Cable - 604153 - Capital Lighting, Inc.
Columbus, OH, USA
P5150-20EBWB Mini Pendants-Cable
604153
P5150-20EBWB Mini Pendants-Cable 604153
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 8.13 Length 8.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 785247164677 Category: Pendants Glass: Topaz Tortoise Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 8.13
Length 8.13
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Weight: 2
Product Name: One Light Mini Pendant
UPC: 785247164677
Category: Pendants
Glass: Topaz Tortoise
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604153
Product Name P5150-20EBWB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details