Capital Lighting, Inc. P5173-74 Mini Pendants-Rod 604152

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 785247158959 Category: Pendants Glass: Prismatic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 785247158959 Category: Pendants Glass: Prismatic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5173-74 Mini Pendants-Rod - 604152 - Capital Lighting, Inc.
Columbus, OH, USA
P5173-74 Mini Pendants-Rod
604152
P5173-74 Mini Pendants-Rod 604152
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 785247158959 Category: Pendants Glass: Prismatic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Weight: 5
Product Name: One Light Mini Pendant
UPC: 785247158959
Category: Pendants
Glass: Prismatic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604152
Product Name P5173-74 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details