Capital Lighting, Inc. P5151-09EBWB Mini Pendants-Cable 604151

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.38 Length 7.38 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 785247164684 Category: Pendants Glass: Alabaster Swirl Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.38 Length 7.38 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 785247164684 Category: Pendants Glass: Alabaster Swirl Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5151-09EBWB Mini Pendants-Cable - 604151 - Capital Lighting, Inc.
Columbus, OH, USA
P5151-09EBWB Mini Pendants-Cable
604151
P5151-09EBWB Mini Pendants-Cable 604151
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.38 Length 7.38 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2 Product Name: One Light Mini Pendant UPC: 785247164684 Category: Pendants Glass: Alabaster Swirl Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 7.38
Length 7.38
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Mini Pendant
UPC: 785247164684
Category: Pendants
Glass: Alabaster Swirl
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604151
Product Name P5151-09EBWB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details