Capital Lighting, Inc. P5172-108 Mini Pendants-Rod 604150

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10 Product Name: One Light Mini Pendant UPC: 785247164271 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10 Product Name: One Light Mini Pendant UPC: 785247164271 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5172-108 Mini Pendants-Rod - 604150 - Capital Lighting, Inc.
Columbus, OH, USA
P5172-108 Mini Pendants-Rod
604150
P5172-108 Mini Pendants-Rod 604150
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10 Product Name: One Light Mini Pendant UPC: 785247164271 Category: Pendants Glass: Clear Seeded And Etched Umber Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10
Product Name: One Light Mini Pendant
UPC: 785247164271
Category: Pendants
Glass: Clear Seeded And Etched Umber
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604150
Product Name P5172-108 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details