Capital Lighting, Inc. P4185-09 Island/Pool Table-4 Light + 604142

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Length 7.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Four Light Chandelier UPC: 785247158676 Category: Chandeliers Glass: Ribbed Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Length 7.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Four Light Chandelier UPC: 785247158676 Category: Chandeliers Glass: Ribbed Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4185-09 Island/Pool Table-4 Light + - 604142 - Capital Lighting, Inc.
Columbus, OH, USA
P4185-09 Island/Pool Table-4 Light +
604142
P4185-09 Island/Pool Table-4 Light + 604142
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.25 Length 7.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Four Light Chandelier UPC: 785247158676 Category: Chandeliers Glass: Ribbed Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.25
Length 7.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: Four Light Chandelier
UPC: 785247158676
Category: Chandeliers
Glass: Ribbed Etched
Safety Rating: Ccsaus
Safety Listing: Dry
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604142
Product Name P4185-09 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details