Capital Lighting, Inc. P4139-104 Mid. Chandeliers-Candle 604140

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.38 Length 25.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Six Light Chandelier UPC: 785247163878 Category: Chandeliers Glass: Clear Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.38 Length 25.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Six Light Chandelier UPC: 785247163878 Category: Chandeliers Glass: Clear Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4139-104 Mid. Chandeliers-Candle - 604140 - Capital Lighting, Inc.
Columbus, OH, USA
P4139-104 Mid. Chandeliers-Candle
604140
P4139-104 Mid. Chandeliers-Candle 604140
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.38 Length 25.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 22 Product Name: Six Light Chandelier UPC: 785247163878 Category: Chandeliers Glass: Clear Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.38
Length 25.38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 22
Product Name: Six Light Chandelier
UPC: 785247163878
Category: Chandeliers
Glass: Clear
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604140
Product Name P4139-104 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details