Capital Lighting, Inc. P4460-20 Mid. Chandeliers-Glass Up 604135

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 13.64 Product Name: Four Light Chandelier UPC: 785247163939 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 13.64 Product Name: Four Light Chandelier UPC: 785247163939 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4460-20 Mid. Chandeliers-Glass Up - 604135 - Capital Lighting, Inc.
Columbus, OH, USA
P4460-20 Mid. Chandeliers-Glass Up
604135
P4460-20 Mid. Chandeliers-Glass Up 604135
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.75 Length 21.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 13.64 Product Name: Four Light Chandelier UPC: 785247163939 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.75
Length 21.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 13.64
Product Name: Four Light Chandelier
UPC: 785247163939
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604135
Product Name P4460-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details