Capital Lighting, Inc. P4444-34 Large Chandeliers-Candle 604132

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.00 Length 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Silver Weight: 35.2 Product Name: Nine Light Chandelier UPC: 785247163922 Category: Chandeliers Glass: Glass Beads Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.00 Length 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Silver Weight: 35.2 Product Name: Nine Light Chandelier UPC: 785247163922 Category: Chandeliers Glass: Glass Beads Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4444-34 Large Chandeliers-Candle - 604132 - Capital Lighting, Inc.
Columbus, OH, USA
P4444-34 Large Chandeliers-Candle
604132
P4444-34 Large Chandeliers-Candle 604132
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.00 Length 43.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Silver Weight: 35.2 Product Name: Nine Light Chandelier UPC: 785247163922 Category: Chandeliers Glass: Glass Beads Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 43.00
Length 43.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Silver
Weight: 35.2
Product Name: Nine Light Chandelier
UPC: 785247163922
Category: Chandeliers
Glass: Glass Beads
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604132
Product Name P4444-34 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details