Capital Lighting, Inc. P4442-34 Mini Chandeliers-Candle 604131

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Silver Weight: 14.96 Product Name: Four Light Chandelier UPC: 785247163908 Category: Chandeliers Glass: Glass Beads Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Silver Weight: 14.96 Product Name: Four Light Chandelier UPC: 785247163908 Category: Chandeliers Glass: Glass Beads Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4442-34 Mini Chandeliers-Candle - 604131 - Capital Lighting, Inc.
Columbus, OH, USA
P4442-34 Mini Chandeliers-Candle
604131
P4442-34 Mini Chandeliers-Candle 604131
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Silver Weight: 14.96 Product Name: Four Light Chandelier UPC: 785247163908 Category: Chandeliers Glass: Glass Beads Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.38
Height: 24.25
Length 24.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Silver
Weight: 14.96
Product Name: Four Light Chandelier
UPC: 785247163908
Category: Chandeliers
Glass: Glass Beads
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604131
Product Name P4442-34 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details