Capital Lighting, Inc. P4576-09 Pendants-Glass Down 604129

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.25 Length 18.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Chandelier UPC: 785247158676 Category: Chandeliers Glass: Ribbed Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.25 Length 18.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Chandelier UPC: 785247158676 Category: Chandeliers Glass: Ribbed Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4576-09 Pendants-Glass Down - 604129 - Capital Lighting, Inc.
Columbus, OH, USA
P4576-09 Pendants-Glass Down
604129
P4576-09 Pendants-Glass Down 604129
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.25 Length 18.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Chandelier UPC: 785247158676 Category: Chandeliers Glass: Ribbed Etched Safety Rating: Ul/Cul Safety Listing: Dry Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.25
Length 18.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Two Light Chandelier
UPC: 785247158676
Category: Chandeliers
Glass: Ribbed Etched
Safety Rating: Ul/Cul
Safety Listing: Dry
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604129
Product Name P4576-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details