Capital Lighting, Inc. P5095-09EBWB Pendants-Glass Down 604125

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 12 Product Name: One Light Pendant UPC: 785247164912 Category: Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 12 Product Name: One Light Pendant UPC: 785247164912 Category: Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5095-09EBWB Pendants-Glass Down - 604125 - Capital Lighting, Inc.
Columbus, OH, USA
P5095-09EBWB Pendants-Glass Down
604125
P5095-09EBWB Pendants-Glass Down 604125
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Length 9.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 12 Product Name: One Light Pendant UPC: 785247164912 Category: Pendants Glass: Etched Safety Rating: Ccsaus Safety Listing: Dry Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Length 9.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 12
Product Name: One Light Pendant
UPC: 785247164912
Category: Pendants
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Dry
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604125
Product Name P5095-09EBWB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details