Capital Lighting, Inc. P5003-74 Pendants-Glass Down 604124

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.13 Length 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 10 Product Name: One Light Pendant UPC: 785247165209 Category: Pendants Glass: Etched Umber Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.13 Length 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 10 Product Name: One Light Pendant UPC: 785247165209 Category: Pendants Glass: Etched Umber Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5003-74 Pendants-Glass Down - 604124 - Capital Lighting, Inc.
Columbus, OH, USA
P5003-74 Pendants-Glass Down
604124
P5003-74 Pendants-Glass Down 604124
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.13 Length 7.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Weight: 10 Product Name: One Light Pendant UPC: 785247165209 Category: Pendants Glass: Etched Umber Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.13
Length 7.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Weight: 10
Product Name: One Light Pendant
UPC: 785247165209
Category: Pendants
Glass: Etched Umber
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604124
Product Name P5003-74 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details