Capital Lighting, Inc. P5026-81 Mini Pendants-Rod 604120

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Pendant UPC: 785247158669 Category: Pendants Glass: Prismatic Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Pendant UPC: 785247158669 Category: Pendants Glass: Prismatic Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5026-81 Mini Pendants-Rod - 604120 - Capital Lighting, Inc.
Columbus, OH, USA
P5026-81 Mini Pendants-Rod
604120
P5026-81 Mini Pendants-Rod 604120
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: One Light Pendant UPC: 785247158669 Category: Pendants Glass: Prismatic Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 7
Product Name: One Light Pendant
UPC: 785247158669
Category: Pendants
Glass: Prismatic
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604120
Product Name P5026-81 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details