Capital Lighting, Inc. P4469-20 Mid. Chandeliers-Glass Up 604119

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Bronze Weight: 31.9 Product Name: Eight Light Chandelier UPC: 785247158997 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Bronze Weight: 31.9 Product Name: Eight Light Chandelier UPC: 785247158997 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4469-20 Mid. Chandeliers-Glass Up - 604119 - Capital Lighting, Inc.
Columbus, OH, USA
P4469-20 Mid. Chandeliers-Glass Up
604119
P4469-20 Mid. Chandeliers-Glass Up 604119
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Bronze Weight: 31.9 Product Name: Eight Light Chandelier UPC: 785247158997 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Bronze
Weight: 31.9
Product Name: Eight Light Chandelier
UPC: 785247158997
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604119
Product Name P4469-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details