Capital Lighting, Inc. P4567-80 Mid. Chandeliers-Candle 604108

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 26.4 Product Name: Six Light Chandelier UPC: 785247137039 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 26.4 Product Name: Six Light Chandelier UPC: 785247137039 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4567-80 Mid. Chandeliers-Candle - 604108 - Capital Lighting, Inc.
Columbus, OH, USA
P4567-80 Mid. Chandeliers-Candle
604108
P4567-80 Mid. Chandeliers-Candle 604108
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 26.4 Product Name: Six Light Chandelier UPC: 785247137039 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 30.50
Length 30.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Black
Weight: 26.4
Product Name: Six Light Chandelier
UPC: 785247137039
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604108
Product Name P4567-80 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details