Capital Lighting, Inc. P4537-80 Mid. Chandeliers-Drum Shades 604100

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Weight: 10.78 Product Name: Three Light Chandelier UPC: 785247159987 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Weight: 10.78 Product Name: Three Light Chandelier UPC: 785247159987 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4537-80 Mid. Chandeliers-Drum Shades - 604100 - Capital Lighting, Inc.
Columbus, OH, USA
P4537-80 Mid. Chandeliers-Drum Shades
604100
P4537-80 Mid. Chandeliers-Drum Shades 604100
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Weight: 10.78 Product Name: Three Light Chandelier UPC: 785247159987 Category: Chandeliers Glass: Etched Safety Rating: Ccsaus Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Weight: 10.78
Product Name: Three Light Chandelier
UPC: 785247159987
Category: Chandeliers
Glass: Etched
Safety Rating: Ccsaus
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604100
Product Name P4537-80 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details