Capital Lighting, Inc. P5195-09 Mini Pendants-Rod 604096

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Length 12.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.91 Product Name: One Light Pendant UPC: 785247159369 Category: Pendants Glass: Opal Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Length 12.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.91 Product Name: One Light Pendant UPC: 785247159369 Category: Pendants Glass: Opal Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5195-09 Mini Pendants-Rod - 604096 - Capital Lighting, Inc.
Columbus, OH, USA
P5195-09 Mini Pendants-Rod
604096
P5195-09 Mini Pendants-Rod 604096
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.75 Length 12.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.91 Product Name: One Light Pendant UPC: 785247159369 Category: Pendants Glass: Opal Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.75
Length 12.75
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8.91
Product Name: One Light Pendant
UPC: 785247159369
Category: Pendants
Glass: Opal
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604096
Product Name P5195-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details