Capital Lighting, Inc. P5197-09 Pendants-Other 604092

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: One Light Pendant UPC: 785247164004 Category: Pendants Glass: Clear Fresnel Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: One Light Pendant UPC: 785247164004 Category: Pendants Glass: Clear Fresnel Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5197-09 Pendants-Other - 604092 - Capital Lighting, Inc.
Columbus, OH, USA
P5197-09 Pendants-Other
604092
P5197-09 Pendants-Other 604092
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: One Light Pendant UPC: 785247164004 Category: Pendants Glass: Clear Fresnel Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Length 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: One Light Pendant
UPC: 785247164004
Category: Pendants
Glass: Clear Fresnel
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604092
Product Name P5197-09 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details