Capital Lighting, Inc. P5196-09 Mini Pendants-Rod 604091

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.91 Product Name: One Light Mini Pendant UPC: 785247159949 Category: Pendants Mini Pendants Glass: Opal Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.91 Product Name: One Light Mini Pendant UPC: 785247159949 Category: Pendants Mini Pendants Glass: Opal Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5196-09 Mini Pendants-Rod - 604091 - Capital Lighting, Inc.
Columbus, OH, USA
P5196-09 Mini Pendants-Rod
604091
P5196-09 Mini Pendants-Rod 604091
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8.91 Product Name: One Light Mini Pendant UPC: 785247159949 Category: Pendants Mini Pendants Glass: Opal Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Length 9.00
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8.91
Product Name: One Light Mini Pendant
UPC: 785247159949
Category: Pendants Mini Pendants
Glass: Opal
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604091
Product Name P5196-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details