Capital Lighting, Inc. P5196-124 Mini Pendants-Rod 604090

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 6.71 Product Name: One Light Mini Pendant UPC: 785247155798 Category: Pendants Mini Pendants Glass: Opal Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 6.71 Product Name: One Light Mini Pendant UPC: 785247155798 Category: Pendants Mini Pendants Glass: Opal Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5196-124 Mini Pendants-Rod - 604090 - Capital Lighting, Inc.
Columbus, OH, USA
P5196-124 Mini Pendants-Rod
604090
P5196-124 Mini Pendants-Rod 604090
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Length 9.00 Bulb Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 6.71 Product Name: One Light Mini Pendant UPC: 785247155798 Category: Pendants Mini Pendants Glass: Opal Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Length 9.00
Bulb
Qty: 1
Wattage: 100
Finish: Copper Bronze
Weight: 6.71
Product Name: One Light Mini Pendant
UPC: 785247155798
Category: Pendants Mini Pendants
Glass: Opal
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604090
Product Name P5196-124 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details