Capital Lighting, Inc. P5986-31STR Exterior -Wall Mount 604085

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.50 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247158164 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.50 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247158164 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5986-31STR Exterior -Wall Mount - 604085 - Capital Lighting, Inc.
Columbus, OH, USA
P5986-31STR Exterior -Wall Mount
604085
P5986-31STR Exterior -Wall Mount 604085
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 8.50 Extension: 6.13 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 4 Product Name: One Light Wall Lantern UPC: 785247158164 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 8.50
Extension: 6.13
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247158164
Category: Outdoor
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604085
Product Name P5986-31STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details