Capital Lighting, Inc. P5223-54WB Landscape Ltg.-Deck & Patio 604079

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 2.00 Extension: 1.38 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Natural Decking Weight: 0.4 Product Name: One Light Landscape UPC: 785247522323 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 2.00 Extension: 1.38 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Natural Decking Weight: 0.4 Product Name: One Light Landscape UPC: 785247522323 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
P5223-54WB Landscape Ltg.-Deck & Patio - 604079 - Capital Lighting, Inc.
Columbus, OH, USA
P5223-54WB Landscape Ltg.-Deck & Patio
604079
P5223-54WB Landscape Ltg.-Deck & Patio 604079
PRODUCT DETAILS / SPECS Width/Dia: 3.13 Height: 2.00 Extension: 1.38 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Natural Decking Weight: 0.4 Product Name: One Light Landscape UPC: 785247522323 Category: Landscape Safety Rating: Ul Cul Safety Listing: Wet Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 3.13
Height: 2.00
Extension: 1.38
Bulb
Type: T5
Qty: 1
Wattage: 13
Finish: Natural Decking
Weight: 0.4
Product Name: One Light Landscape
UPC: 785247522323
Category: Landscape
Safety Rating: Ul Cul
Safety Listing: Wet
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604079
Product Name P5223-54WB Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details