Capital Lighting, Inc. P5299-31 Landscape Ltg.-Accent 604078

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165667 Category: Landscape
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165667 Category: Landscape

Suppliers

Company
Product
Description
Supplier Links
P5299-31 Landscape Ltg.-Accent - 604078 - Capital Lighting, Inc.
Columbus, OH, USA
P5299-31 Landscape Ltg.-Accent
604078
P5299-31 Landscape Ltg.-Accent 604078
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165667 Category: Landscape

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Black
Weight: 2
Product Name: One Light Landscape
UPC: 785247165667
Category: Landscape

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604078
Product Name P5299-31 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products