Capital Lighting, Inc. P5224-31WB Landscape Ltg.-Deck & Patio 604077

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 1.75 Extension: 1.38 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Weight: 0.4 Product Name: One Light Landscape UPC: 785247522415 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 1.75 Extension: 1.38 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Weight: 0.4 Product Name: One Light Landscape UPC: 785247522415 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5224-31WB Landscape Ltg.-Deck & Patio - 604077 - Capital Lighting, Inc.
Columbus, OH, USA
P5224-31WB Landscape Ltg.-Deck & Patio
604077
P5224-31WB Landscape Ltg.-Deck & Patio 604077
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 1.75 Extension: 1.38 Bulb Type: T5 Qty: 1 Wattage: 13 Finish: Black Weight: 0.4 Product Name: One Light Landscape UPC: 785247522415 Category: Landscape Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 1.75
Extension: 1.38
Bulb
Type: T5
Qty: 1
Wattage: 13
Finish: Black
Weight: 0.4
Product Name: One Light Landscape
UPC: 785247522415
Category: Landscape
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604077
Product Name P5224-31WB Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details