Capital Lighting, Inc. P5298-31 Landscape Ltg.-Path & Spread 604075

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 3 Product Name: One Light Landscape UPC: 785247165650 Category: Landscape Wire: 4'
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 3 Product Name: One Light Landscape UPC: 785247165650 Category: Landscape Wire: 4'

Suppliers

Company
Product
Description
Supplier Links
P5298-31 Landscape Ltg.-Path & Spread - 604075 - Capital Lighting, Inc.
Columbus, OH, USA
P5298-31 Landscape Ltg.-Path & Spread
604075
P5298-31 Landscape Ltg.-Path & Spread 604075
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 3 Product Name: One Light Landscape UPC: 785247165650 Category: Landscape Wire: 4'

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 17.50
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Black
Weight: 3
Product Name: One Light Landscape
UPC: 785247165650
Category: Landscape
Wire: 4'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604075
Product Name P5298-31 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details