Capital Lighting, Inc. P5297-31 Landscape Ltg.-Path & Spread 604072

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.63 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165643 Category: Landscape
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.63 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165643 Category: Landscape

Suppliers

Company
Product
Description
Supplier Links
P5297-31 Landscape Ltg.-Path & Spread - 604072 - Capital Lighting, Inc.
Columbus, OH, USA
P5297-31 Landscape Ltg.-Path & Spread
604072
P5297-31 Landscape Ltg.-Path & Spread 604072
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.63 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Black Weight: 2 Product Name: One Light Landscape UPC: 785247165643 Category: Landscape

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.63
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Black
Weight: 2
Product Name: One Light Landscape
UPC: 785247165643
Category: Landscape

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604072
Product Name P5297-31 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details