Capital Lighting, Inc. P5445-20 Exterior -Post/Pier Head 604046

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze (Painted or Acid) Weight: 7 Product Name: One Light Post Lantern UPC: 785247165780 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze (Painted or Acid) Weight: 7 Product Name: One Light Post Lantern UPC: 785247165780 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5445-20 Exterior -Post/Pier Head - 604046 - Capital Lighting, Inc.
Columbus, OH, USA
P5445-20 Exterior -Post/Pier Head
604046
P5445-20 Exterior -Post/Pier Head 604046
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze (Painted or Acid) Weight: 7 Product Name: One Light Post Lantern UPC: 785247165780 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze (Painted or Acid)
Weight: 7
Product Name: One Light Post Lantern
UPC: 785247165780
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604046
Product Name P5445-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details