Capital Lighting, Inc. P5496-31STR Exterior -Wall Mount 604045

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.94 Extension: 12.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247156894 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.94 Extension: 12.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247156894 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5496-31STR Exterior -Wall Mount - 604045 - Capital Lighting, Inc.
Columbus, OH, USA
P5496-31STR Exterior -Wall Mount
604045
P5496-31STR Exterior -Wall Mount 604045
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.94 Extension: 12.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 7 Product Name: One Light Wall Lantern UPC: 785247156894 Category: Outdoor Glass: Etched Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.94
Extension: 12.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247156894
Category: Outdoor
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604045
Product Name P5496-31STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details