Capital Lighting, Inc. P5453-108 Exterior -Post/Pier Head 604043

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Post Lantern UPC: 785247164226 Category: Outdoor Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Post Lantern UPC: 785247164226 Category: Outdoor Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
P5453-108 Exterior -Post/Pier Head - 604043 - Capital Lighting, Inc.
Columbus, OH, USA
P5453-108 Exterior -Post/Pier Head
604043
P5453-108 Exterior -Post/Pier Head 604043
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4 Product Name: One Light Post Lantern UPC: 785247164226 Category: Outdoor Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4
Product Name: One Light Post Lantern
UPC: 785247164226
Category: Outdoor
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604043
Product Name P5453-108 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details