Capital Lighting, Inc. P5668-71STR Exterior -Wall Mount 604037

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Gilded Iron Weight: 6 Product Name: One Light Wall Lantern UPC: 785247156993 Category: Outdoor Glass: White Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Gilded Iron Weight: 6 Product Name: One Light Wall Lantern UPC: 785247156993 Category: Outdoor Glass: White Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5668-71STR Exterior -Wall Mount - 604037 - Capital Lighting, Inc.
Columbus, OH, USA
P5668-71STR Exterior -Wall Mount
604037
P5668-71STR Exterior -Wall Mount 604037
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Gilded Iron Weight: 6 Product Name: One Light Wall Lantern UPC: 785247156993 Category: Outdoor Glass: White Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.50
Extension: 8.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Gilded Iron
Weight: 6
Product Name: One Light Wall Lantern
UPC: 785247156993
Category: Outdoor
Glass: White Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604037
Product Name P5668-71STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details