Capital Lighting, Inc. P5685-31STR Exterior -Wall Mount 604033

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 6 Product Name: One Light Wall Lantern UPC: 785247159284 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 6 Product Name: One Light Wall Lantern UPC: 785247159284 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5685-31STR Exterior -Wall Mount - 604033 - Capital Lighting, Inc.
Columbus, OH, USA
P5685-31STR Exterior -Wall Mount
604033
P5685-31STR Exterior -Wall Mount 604033
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Weight: 6 Product Name: One Light Wall Lantern UPC: 785247159284 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 8.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Weight: 6
Product Name: One Light Wall Lantern
UPC: 785247159284
Category: Outdoor
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604033
Product Name P5685-31STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details