Capital Lighting, Inc. P5954-108 Exterior -Wall Mt./Flush 604021

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.75 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247164257 Category: Outdoor Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.75 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247164257 Category: Outdoor Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
P5954-108 Exterior -Wall Mt./Flush - 604021 - Capital Lighting, Inc.
Columbus, OH, USA
P5954-108 Exterior -Wall Mt./Flush
604021
P5954-108 Exterior -Wall Mt./Flush 604021
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.75 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247164257 Category: Outdoor Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.75
Extension: 7.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247164257
Category: Outdoor
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604021
Product Name P5954-108 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details