Capital Lighting, Inc. P5766-19STR Exterior -Wall Mount 604016

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159635 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159635 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5766-19STR Exterior -Wall Mount - 604016 - Capital Lighting, Inc.
Columbus, OH, USA
P5766-19STR Exterior -Wall Mount
604016
P5766-19STR Exterior -Wall Mount 604016
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Extension: 7 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 7 Product Name: One Light Wall Lantern UPC: 785247159635 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.88
Extension: 7
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Roman Bronze
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247159635
Category: Outdoor
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604016
Product Name P5766-19STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details